The PC673-1A-TF-220DT is a 30 A single-pole normally open power relay with flange mounting and screw terminals, designed for AC or DC coil operation. It features a test button and a 220 VDC coil, consuming 1.9 W. The relay has a dielectric strength of 4000 VAC between coil and contacts, operates within a -40°C to 85°C temperature range, and meets UL94V-2 flame resistance. Contact material is silver alloy with an initial resistance of 50 mΩ max. Mechanical life is rated at 5 × 10· operations, with electrical life of 1 × 10µ operations under resistive loads. The unit weighs 120 g and supports switching up to 277 VAC and 150 VDC.
Mounting Type: Flange Mount, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TF-220DT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |