The PC673-1A-TF-220AT is a 30 A SPST normally open power relay with flange mounting and terminals, designed for AC or DC coil operation. It operates with a 220 VAC coil, consuming 2.5 VA, and features a test button. The relay has a dielectric strength of 4000 VAC between contact and coil, with contacts rated for 277 VAC and 150 VDC switching. It meets UL94V-2 flame resistance standards, operates from -40°C to 85°C, and has a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at resistive load. The device weighs 120 g and includes a solder lug termination style.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TF-220AT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |