The PC673-1A-TF-220A is a 30A SPST normally open power relay with flange mounting and 220VAC coil operation, featuring Fast-On terminals and a test button option. It has a dielectric strength of 4000 VAC between coil and contacts, operates from -40°C to 85°C, and meets UL94V-2 flame resistance standards. The relay has a contact material of Ag Alloy, a coil power consumption of 2.5VA, an operate and release time of 30 ms max, and supports a maximum switching voltage of 277VAC. Mechanical life is rated at 5 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations. Weight for flange mounting is 120 g.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TF-220A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |