The PC673-1A-TF-12A is a 30 amp SPST normally open power relay with flange mounting and screw terminals, designed for AC or DC coil operation. It features a 12VAC coil with a power consumption of 2.5 VA, 4 kV AC dielectric strength between coil and contacts, and operates within a temperature range of -40°C to 85°C. The relay has a test button option, Ag alloy contacts, and meets UL94V-2 flammability standards. Terminal strength is rated at 8 N, and it supports a maximum switching voltage of 277 VAC and 150 VDC. Mechanical life is rated at 5 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations at rated load. The unit weighs 120 g.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TF-12A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |