The PC673-1A-TF-110DT is a 30A SPST normally open power relay with flange mounting, 110VDC coil, and a test button. It features Fast-On terminals, 4kV AC dielectric strength between coil and contacts, and operates at 1.9W coil power. Contact material is silver alloy, with a maximum switching voltage of 277VAC and 150VDC. Its operate and release times are 30ms maximum, with an operating temperature range of -40°C to 85°C. It meets UL94V-2 flame resistance and has an insulation resistance of 500 MΩ min at 500 VDC. The relay is rated for 1x10^5 electrical operations and 5x10^7 mechanical operations.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TF-110DT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |