The PC673-1A-TF-110D is a 30 amp SPST normally open power relay with flange mounting and a 110 VDC coil. It features Fast-On terminals, dual contacts with T-Bar construction, and a 4 kV AC dielectric strength between coil and contacts. The relay has an operating temperature range of -40°C to 85°C, an insulation resistance of 500 MΩ min at 500 VDC, and a coil power consumption of 1.9 W. Contact material is silver alloy, with a maximum switching voltage of 277 VAC and 150 VDC. Mechanical life is rated at 5 × 10⁷ operations, and electrical life at 1 × 10⁵ operations. The package is made from UL94V-2 flame-resistant plastic and weighs 120 g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TF-110D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |