The PC673-1A-TD-6A is a 30A SPST normally open power relay with a 6VAC coil, designed for DIN rail mounting. It features Fast-On terminals and a test button, with a dielectric strength of 4000 VAC between coil and contacts and 2000 VAC between poles or open contacts. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with an operate and release time of 30 ms maximum. Contact material is silver alloy, insulation resistance is 500 MΩ min at 500 VDC, and power consumption is 2.5 VA. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The case is made of UL94V-2 flame-resistant plastic, and the weight is 120 g.
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TD-6A |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |