Picker Components General Purpose Relays PC673-1A-TD-24AT

Description
Mounting Type: DIN Rail, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: DIN Rail, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-TD-24AT is a 30A SPST normally open power relay with a 24VAC coil, DIN rail mounting, and a test button. It features fast-on terminals, dual contacts with T-bar construction, and a dielectric strength of 4000 VAC between coil and contacts. The relay operates with 2.5 VA coil power, has a contact material of silver alloy, and supports switching voltages up to 277 VAC and 150 VDC. It operates from -40°C to 85°C, has an insulation resistance of 500 MΩ min, and mechanical life of 5 × 10⁷ operations. The case is UL94V-2 flame-resistant plastic, and it meets UL/cUL ratings for AC-1 and AC-15 loads.

Datasheet Summary
Powered by GS/AI

The PC673-1A-TD-24AT is a 30A SPST normally open power relay with a 24VAC coil, DIN rail mounting, and a test button. It features fast-on terminals, dual contacts with T-bar construction, and a dielectric strength of 4000 VAC between coil and contacts. The relay operates with 2.5 VA coil power, has a contact material of silver alloy, and supports switching voltages up to 277 VAC and 150 VDC. It operates from -40°C to 85°C, has an insulation resistance of 500 MΩ min, and mechanical life of 5 × 10⁷ operations. The case is UL94V-2 flame-resistant plastic, and it meets UL/cUL ratings for AC-1 and AC-15 loads.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-TD-24AT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-TD-24AT
General Purpose Relays 2500-PC673-1A-TD-24AT
Mounting Type: DIN Rail, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: DIN Rail, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-TD-24AT
Product Name General Purpose Relays
Mounting DIN
Poles Single Pole (SP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details