The PC673-1A-TD-220D is a 30 Amp SPST normally open power relay with a 220VDC coil, designed for DIN rail mounting via screw terminals. It features a T-bar contact construction, 4kV AC dielectric isolation between coil and contacts, and operates with a coil power of 1.9W. The relay supports switching up to 277VAC and 150VDC, with an operate and release time of 30 ms maximum. Contact material is silver alloy, and the housing is UL94V-2 flame resistant. Operating temperature ranges from -40°C to 85°C. Mechanical life is rated at 5 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under resistive load. A test button is included. The unit weighs 120 g and meets UL/cUL safety ratings for AC-1 resistive and AC-15 inductive loads.
Mounting Type: DIN Rail, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TD-220D |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |