The PC673-1A-TD-220AT is a 30A SPST normally open power relay with a 220VAC coil, designed for DIN rail mounting with a test button. It features Fast-On terminals, dual contacts with T-bar construction, and meets UL94V-2 flammability standards. The relay supports 277VAC switching voltage, has a dielectric strength of 4000VAC between coil and contacts, and operates at -40°C to 85°C. Coil power consumption is 2.5VA, with an operate and release time of 30ms maximum. Contact material is silver alloy, and mechanical life exceeds 5×10⁷ operations. Weight is 120g for the screw terminal and DIN rail configuration.
Mounting Type: DIN Rail, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TD-220AT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |