The PC673-1A-TD-220A is a 30 amp SPST normally open power relay with a 220VAC coil, designed for DIN rail mounting via screw terminals. It features a T-bar contact construction, 4 kV AC dielectric strength between coil and contacts, and an operating temperature range of -40°C to 85°C. The relay has a coil power consumption of 2.5 VA, an operate and release time of 30 ms maximum, and supports switching up to 277 VAC and 150 VDC. Contact material is silver alloy, with an initial contact resistance of 50 mΩ max. The relay meets UL94V-2 flammability requirements and has a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. It includes a test button option and is flame-resistant plastic housed. Weight is 120 g.
Mounting Type: DIN Rail, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TD-220A |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |