The PC673-1A-TD-12AT is a 30 A power relay with a single-pole normally open (SPST-NO) contact form, mounted on DIN rail with a screw terminal and test button, designed for AC coil operation at 12 VAC. It features a 2.5 VA coil power consumption, 4000 VAC dielectric strength between coil and contacts, and an operating temperature range of -40°C to 85°C. The contact material is silver alloy, with a maximum switching voltage of 277 VAC and an operate and release time of 30 ms max. The relay meets UL94V-2 flammability rating and has an insulation resistance of 500 MΩ min at 500 VDC. The mechanical service life is 5 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under resistive load.
Mounting Type: DIN Rail, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TD-12AT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |