The PC673-1A-T-380A is a 30 A single-pole single-throw normally open power relay with Fast-On terminals and a test button, designed for switching AC loads up to 277 VAC and 380 VAC coil voltage. It features a 4 kV AC dielectric strength between coil and contacts, operates within -40°C to 85°C, and has a coil power consumption of 2.5 VA. The relay achieves 5 × 10⁷ mechanical operations and 1 × 10⁵ electrical operations. It is rated for AC-1 resistive loads at 30 A and AC-15 inductive loads at 3 HP at 240 VAC. The contact material is silver alloy, with initial contact resistance of 50 mΩ max. The case is plug-in style with a mass of 90 g and meets UL94V-2 flammability rating.
Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-380A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |