The PC673-1A-T-24AT is a 30 A single-pole normally open power relay with a 24 VAC coil, a test button, and Fast-On terminals. It has a plug-in mounting style, measures 90 g in weight, and operates from -40°C to 85°C. The relay features 4 kV AC dielectric isolation between coil and contacts, Ag alloy contacts, 50 MΩ minimum insulation resistance, and a mechanical life of 5 × 10⁷ operations. Coil power consumption is 2.5 VA, with a maximum switching voltage of 277 VAC and 150 VDC. It meets UL94V-2 flame resistance standards and is rated for AC-1 resistive loads of 30 A at 277 VAC.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-24AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |