Picker Components General Purpose Relays PC673-1A-T-12D

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-T-12D is a 30 AMP SPST NO power relay with a 12VDC coil, screw terminals, and a test button. It features a 4 kV AC dielectric strength between coil and contacts, operates at 30 ms maximum for both operate and release times, and supports a maximum switching voltage of 277 VAC or 150 VDC. The relay has an Ag alloy contact material, a power consumption of 1.9 W, and an operating temperature range of -40°C to 85°C. Meets UL94V-2 flame resistance standard. Weight is 90 g for plug-in mounting. Contact form is 1A, with a maximum switching power of 8310 VA. DIN rail and PCB mounting variants are available but not applicable to this terminal configuration.

Datasheet Summary
Powered by GS/AI

The PC673-1A-T-12D is a 30 AMP SPST NO power relay with a 12VDC coil, screw terminals, and a test button. It features a 4 kV AC dielectric strength between coil and contacts, operates at 30 ms maximum for both operate and release times, and supports a maximum switching voltage of 277 VAC or 150 VDC. The relay has an Ag alloy contact material, a power consumption of 1.9 W, and an operating temperature range of -40°C to 85°C. Meets UL94V-2 flame resistance standard. Weight is 90 g for plug-in mounting. Contact form is 1A, with a maximum switching power of 8310 VA. DIN rail and PCB mounting variants are available but not applicable to this terminal configuration.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-T-12D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-T-12D
General Purpose Relays 2500-PC673-1A-T-12D
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-T-12D
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.0500 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Type 20.21 - Modular step relays 16A - 202180080000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details