The PC673-1A-T-12AT is a 30 AMP SPST NO power relay with a 12VAC coil, terminals, and a test button. It features a fast-on and screw terminal option, dual contacts with T-bar construction, and 4kV AC dielectric isolation between coil and contacts. The relay has a 30 ms actuation and release time, Ag alloy contacts, and operates at -40°C to 85°C. It meets UL94V-2 flammability standards and is rated for 30A at 277VAC resistive loads. Terminal strength is 8N, initial contact resistance is 50 mΩ max, and coil power is 2.5VA. The unit weighs 90g in plug-in form and includes a test button as specified by the T suffix.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-12AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |