The PC673-1A-T-110AT is a 30 A SPST normally open power relay with a 110 VAC coil, a test button, and Fast-On terminals. It features dual contacts with t-bar construction, 4 kV AC dielectric isolation between coil and contacts, and a UL94V-2 flame-resistant housing. The relay operates with a coil power of 2.5 VA, has a maximum switching voltage of 277 VAC, and an operate and release time of 30 ms max. The contact material is silver alloy, with an initial contact resistance of 50 mΩ max. Operating temperature ranges from -40°C to 85°C. Mechanical service life is 5 × 10⁷ operations, and electrical life is 1 × 10⁵ operations. The unit weighs 90 g and is mounted via terminals.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-110AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |