The PC673-1A-SF-6AL is a 30 A single-pole normally open power relay with screw terminals and flange mounting, designed for AC coil operation at 6 VAC. It features a 2.5 VA coil power rating, 4000 VAC dielectric strength between coil and contacts, and operates within a temperature range of -40°C to 85°C. Contact material is silver alloy, with an initial contact resistance of 50 mΩ max. The relay meets UL94V-2 flammability standards, has a mechanical life of 5 × 10⁷ operations, and weighs 120 g. Its operate and release times are both 30 ms max.
Mounting Type: Flange Mount, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SF-6AL |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |