Picker Components General Purpose Relays PC673-1A-SF-24AL

Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-SF-24AL is a 30 amp SPST normally open power relay with screw terminals and flange mounting, designed for AC or DC coil operation. It features a 24VAC coil with a power consumption of 2.5 VA, 4 kV AC dielectric strength between coil and contacts, and operates at temperatures from -40°C to 85°C. Contacts are made of silver alloy with an initial resistance of 50 mΩ max, and the relay supports a maximum switching voltage of 277 VAC and 150 VDC. The housing is UL94V-2 flame resistant, with a weight of 120 g and a mechanical life of 5 × 10⁷ operations. Must operate voltage is 19.2 VAC, and must release voltage is 2.4 VAC. Operate and release times are 30 ms max.

Datasheet Summary
Powered by GS/AI

The PC673-1A-SF-24AL is a 30 amp SPST normally open power relay with screw terminals and flange mounting, designed for AC or DC coil operation. It features a 24VAC coil with a power consumption of 2.5 VA, 4 kV AC dielectric strength between coil and contacts, and operates at temperatures from -40°C to 85°C. Contacts are made of silver alloy with an initial resistance of 50 mΩ max, and the relay supports a maximum switching voltage of 277 VAC and 150 VDC. The housing is UL94V-2 flame resistant, with a weight of 120 g and a mechanical life of 5 × 10⁷ operations. Must operate voltage is 19.2 VAC, and must release voltage is 2.4 VAC. Operate and release times are 30 ms max.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-SF-24AL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-SF-24AL
General Purpose Relays 2500-PC673-1A-SF-24AL
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-SF-24AL
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393130-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details