Picker Components General Purpose Relays PC673-1A-SF-220DLT

Description
Mounting Type: Flange Mount, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-SF-220DLT is a 30 A SPST normally open power relay with screw terminals and flange mounting, designed for switching AC or DC loads up to 277 VAC and 150 VDC. It features a 220 VDC coil consuming 1.9 W, a test button, and an LED indicator. The relay has a dielectric strength of 4000 VAC between coil and contacts, operates within a temperature range of -40°C to 85°C, and meets UL94V-2 flame resistance. Mechanical life is rated at 5 × 10^7 operations, with an electrical life of 1 × 10^5 operations under resistive loads. Contact material is silver alloy, and initial contact resistance is 50 mΩ maximum. The module weighs 120 g.

Datasheet Summary
Powered by GS/AI

The PC673-1A-SF-220DLT is a 30 A SPST normally open power relay with screw terminals and flange mounting, designed for switching AC or DC loads up to 277 VAC and 150 VDC. It features a 220 VDC coil consuming 1.9 W, a test button, and an LED indicator. The relay has a dielectric strength of 4000 VAC between coil and contacts, operates within a temperature range of -40°C to 85°C, and meets UL94V-2 flame resistance. Mechanical life is rated at 5 × 10^7 operations, with an electrical life of 1 × 10^5 operations under resistive loads. Contact material is silver alloy, and initial contact resistance is 50 mΩ maximum. The module weighs 120 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-SF-220DLT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-SF-220DLT
General Purpose Relays 2500-PC673-1A-SF-220DLT
Mounting Type: Flange Mount, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: Flange Mount, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-SF-220DLT
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21S.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details