Picker Components General Purpose Relays PC673-1A-SF-110AL

Description
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-SF-110AL is a 30 A single-pole normally-open power relay with screw terminals and flange mounting, designed for AC coil operation at 110 VAC. It features a 4 kV AC dielectric strength between coil and contacts, 500 MΩ minimum insulation resistance, and operates within -40°C to 85°C. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with an operate and release time of 30 ms max. Contact material is silver alloy, and coil power consumption is 2.5 VA. It meets UL94V-2 flame resistance and has a mechanical service life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PC673-1A-SF-110AL is a 30 A single-pole normally-open power relay with screw terminals and flange mounting, designed for AC coil operation at 110 VAC. It features a 4 kV AC dielectric strength between coil and contacts, 500 MΩ minimum insulation resistance, and operates within -40°C to 85°C. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with an operate and release time of 30 ms max. Contact material is silver alloy, and coil power consumption is 2.5 VA. It meets UL94V-2 flame resistance and has a mechanical service life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-SF-110AL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-SF-110AL
General Purpose Relays 2500-PC673-1A-SF-110AL
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-SF-110AL
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA02.6042 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 788-166 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers