The PC673-1A-SD-6DL is a 30 amp SPST normally open power relay with screw terminals and DIN rail mounting, designed for low-voltage DC coil operation at 6VDC. It features a 1.9W DC coil, 30 ms maximum operate and release times, and contacts rated for 277VAC and 150VDC switching. The relay conforms to UL94V-2 flammability standards, has a dielectric strength of 4000 VAC between coil and contacts, and operates within a temperature range of -40°C to 85°C. It includes a test button and is rated for 1×10⁵ electrical operations. The case weighs 120 g and is constructed from UL94V-2 flame-resistant plastic.
Mounting Type: DIN Rail, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SD-6DL |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |