Picker Components General Purpose Relays PC673-1A-SD-6ALT

Description
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote Datasheet
Description
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-SD-6ALT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-SD-6ALT
General Purpose Relays 2500-PC673-1A-SD-6ALT
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-SD-6ALT
Product Name General Purpose Relays
Mounting DIN
Poles Single Pole (SP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370304 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA03.1271 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details