The PC673-1A-SD-380AL is a 30A SPST normally open power relay with screw terminals and DIN rail mounting, designed for use with a 380VAC coil. It features a dual contact T-bar construction, 4kV AC dielectric isolation between coil and contacts, and operates with a coil power of 2.5VA. The relay has a maximum switching voltage of 277VAC and an operating temperature range of -40°C to 85°C. The case is UL94V-2 flame-resistant plastic, with an insulation resistance of 500MΩ min at 500VDC and contact resistance of 50mΩ max. Mechanical life is rated at 5×10⁷ operations, with an electrical life of 1×10⁵ operations under rated load. The relay includes a test button and is designed for AC load switching.
Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SD-380AL |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |