The PC673-1A-SD-220DLT is a 30 amp SPST normally open power relay with screw terminals and DIN rail mounting, designed for 220 VDC coil operation. It features a test button and LED indicator, with a coil power consumption of 1.9 W. The relay meets UL and cUL ratings for resistive loads up to 30 A at 277 VAC and inductive loads up to 3 HP at 240 VAC. It has a dielectric strength of 4000 VAC between coil and contacts, an operate and release time of 30 ms maximum, and operates from -40°C to 85°C. The contacts are made of silver alloy, with an initial contact resistance of 50 mΩ max. The case is UL94V-2 flame-resistant plastic, and the relay has a mechanical life of 5 × 10^7 operations and an electrical life of 1 × 10^5 operations. Weight is 120 g for screw terminal mounting with DIN rail.
Mounting Type: DIN Rail, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-SD-220DLT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |