Picker Components General Purpose Relays PC673-1A-SD-220DL

Description
Mounting Type: DIN Rail, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote Datasheet
Description
Mounting Type: DIN Rail, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-SD-220DL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-SD-220DL
General Purpose Relays 2500-PC673-1A-SD-220DL
Mounting Type: DIN Rail, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: DIN Rail, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-SD-220DL
Product Name General Purpose Relays
Mounting DIN
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370311 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA03.0626C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers