Picker Components General Purpose Relays PC673-1A-SD-110DLT

Description
Mounting Type: DIN Rail, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: DIN Rail, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673 series is a 30A power relay with SPST normally open contacts, available in DIN rail mounting with screw terminals and a test button. It supports a 110VDC coil with 1.9W power consumption, operates within -40°C to 85°C, and meets UL94V-2 flammability standards. The relay has a dielectric strength of 4000 VAC between coil and contacts, 2000 VAC between poles, and 2000 VAC between open contacts. Contact material is silver alloy, with an initial contact resistance of 50 mΩ max at 6V, 1A. Mechanical life is 5 × 10· operations, electrical life is 1 × 10µ operations, and operating humidity is 35% to 85% at 30°C. The unit weighs 120g for screw terminal and DIN rail mounting.

Datasheet Summary
Powered by GS/AI

The PC673 series is a 30A power relay with SPST normally open contacts, available in DIN rail mounting with screw terminals and a test button. It supports a 110VDC coil with 1.9W power consumption, operates within -40°C to 85°C, and meets UL94V-2 flammability standards. The relay has a dielectric strength of 4000 VAC between coil and contacts, 2000 VAC between poles, and 2000 VAC between open contacts. Contact material is silver alloy, with an initial contact resistance of 50 mΩ max at 6V, 1A. Mechanical life is 5 × 10· operations, electrical life is 1 × 10µ operations, and operating humidity is 35% to 85% at 30°C. The unit weighs 120g for screw terminal and DIN rail mounting.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-SD-110DLT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-SD-110DLT
General Purpose Relays 2500-PC673-1A-SD-110DLT
Mounting Type: DIN Rail, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: DIN Rail, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-SD-110DLT
Product Name General Purpose Relays
Mounting DIN
Poles Single Pole (SP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232813 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details