The PC673-1A-P-24AT is a 30 Amp SPST NO power relay with PCB pin termination, designed for AC or DC coil operation. It features a 24VAC coil, 4KV AC dielectric strength between coil and contacts, and operates within a temperature range of -40°C to 85°C. The relay has a maximum switching voltage of 277VAC and a contact material of silver alloy. The mechanical life rating is 5 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations at resistive load. It complies with UL94V-2 flame resistance Standard. The product weighs 90g and has an operate and release time of 30 ms max.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-24AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |