The PC673-1A-P-24A is a 30 amp SPST normally open power relay with a 24VAC coil, designed for PCB mounting. It features silver alloy contacts, a maximum switching voltage of 277VAC, and a coil power consumption of 2.5VA. The relay operates with a maximum time of 30 ms for both pickup and release, and supports an operating temperature range of -40°C to 85°C. It meets UL94V-2 flame resistance standards and provides 4 kV AC dielectric strength between coil and contacts. The unit weighs 90 g and has an initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-24A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |