The PC673-1A-P-12D is a 30 amp SPST normally open power relay with PCB pin termination and a 12VDC coil consuming 1.9W. It operates with a maximum time of 30ms and supports switching up to 277VAC and 150VDC. The relay has a dielectric strength of 4000VAC between coil and contacts, operates from -40°C to 85°C, and meets UL94V-2 flammability standards. Contacts are silver alloy with a maximum initial resistance of 50mΩ and a mechanical life of 5×10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-12D |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |