The PC673-1A-P-12A is a 30 amp SPST normally open power relay with a 12VAC coil and PCB pin termination. It features a T-bar dual contact design, 4 kV AC dielectric isolation between coil and contacts, and a maximum switching voltage of 277 VAC. The relay operates with 2.5 VA coil power, has an operate and release time of 30 ms maximum, and is rated for -40°C to 85°C operating temperature. Its contacts are made of silver alloy, with initial contact resistance of 50 mΩ max, and it meets UL94V-2 flame resistance. The package is designed for PCB mounting, with no mounting flange or screw terminals. Mechanical service life is 5 × 10⁷ operations, electrical life is 1 × 10⁵ operations, and it supports 3 HP at 240 VAC resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-12A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |