The PC673-1A-P-110D is a 30 A SPST-NO power relay with a 110 VDC coil and PCB pin termination. It features a plug-in mounting style with dimensions specified for the P-type package, a 1.9 W coil power consumption, and operates between -40°C and 85°C. Contacts are Ag alloy with a maximum switching voltage of 277 VAC and 150 VDC. The relay has a 4 kV AC dielectric strength between coil and contacts, an insulation resistance of 500 MΩ min, a 30 ms operate and release time, and a mechanical service life of 5 × 10· operations. It complies with UL94V-2 flame resistance and meets UL/cUL ratings for AC-1 resistive loads at 30 A @ 277 VAC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-P-110D |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |