Picker Components Automotive Relays PC565-1C-12S1F-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: F Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: F Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC565 series is an ultraminiature automotive PCB relay with a SPDT (1 Form C) contact configuration, rated for a maximum continuous current of 25 A and switching current of 30 A at 16 VDC. It features AgSnO2 contacts, a sealed immersion-cleanable enclosure, and operates between -40°C and 105°C with Class F insulation. The relay has a PCB pin termination, an operate time of 10 ms max, and a release time of 5 ms max. The PC565-1C-12S1F-X variant has a 12 VDC coil with 800 mW power consumption and a flux-tight, reflow-solderable white cover. Its dimensions and weight are not specified in usable form. It is RoHS compliant and suitable for automated assembly.

Datasheet Summary
Powered by GS/AI

The PC565 series is an ultraminiature automotive PCB relay with a SPDT (1 Form C) contact configuration, rated for a maximum continuous current of 25 A and switching current of 30 A at 16 VDC. It features AgSnO2 contacts, a sealed immersion-cleanable enclosure, and operates between -40°C and 105°C with Class F insulation. The relay has a PCB pin termination, an operate time of 10 ms max, and a release time of 5 ms max. The PC565-1C-12S1F-X variant has a 12 VDC coil with 800 mW power consumption and a flux-tight, reflow-solderable white cover. Its dimensions and weight are not specified in usable form. It is RoHS compliant and suitable for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC565-1C-12S1F-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: F Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: F Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC565-1C-12S1F-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
0 Rohs Compliant Finder - 37AK5883 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details