Picker Components Automotive Relays PC565-1C-12S1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC565-1C-12S1-X is an ultraminiature automotive PCB relay with a SPDT (Form C) contact configuration, rated for 25 A continuous current and 30 A switching current at 16 VDC. It features a flux-tight sealed enclosure suitable for reflow soldering, a 12 VDC coil with 640 mW power consumption, and operates from -40°C to 85°C. The relay meets UL Class F insulation standards, has an operate time of 10 ms and release time of 5 ms, and is RoHS compliant. Terminal layout supports PCB mounting with a weight of 4.1 g.

Datasheet Summary
Powered by GS/AI

The PC565-1C-12S1-X is an ultraminiature automotive PCB relay with a SPDT (Form C) contact configuration, rated for 25 A continuous current and 30 A switching current at 16 VDC. It features a flux-tight sealed enclosure suitable for reflow soldering, a 12 VDC coil with 640 mW power consumption, and operates from -40°C to 85°C. The relay meets UL Class F insulation standards, has an operate time of 10 ms and release time of 5 ms, and is RoHS compliant. Terminal layout supports PCB mounting with a weight of 4.1 g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC565-1C-12S1-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC565-1C-12S1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861788 - RS Components, Ltd.
Specs
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
View Details
Safety Relays - 56.OA03.1153 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers