The PC565-1C-12HF-X is an ultraminiature automotive PCB relay with a SPDT (Form C) contact configuration, rated for a continuous current of 25 A and switching current up to 30 A at 16 VDC. It features a Class F insulation system with an operating temperature range of -40°C to 105°C and uses AgSnO2 contact material. The relay has a coil power of 800 mW at 12 VDC, with an operate time of 10 ms max and release time of 5 ms max. It is sealed, immersion cleanable, and RoHS compliant. The package supports automated PCB assembly with PCB pin termination and weighs 4.1 g. Dimensions and terminal layout are designed for standard PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC565-1C-12HF-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |