Picker Components Automotive Relays PC565-1C-12F-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC565-1C-12F-X is an ultraminiature automotive PCB relay with a SPDT (1 Form C) contact configuration, rated for a maximum continuous current of 25 A and a switching current of 30 A at up to 16 VDC. It features a Class F insulation system with an operating temperature range of -40°C to +105°C, a coil voltage of 12 VDC, and a coil power of 800 mW. The relay is sealed, immersion cleanable, and RoHS compliant, with AgSnO2 contact material. It has an operate time of 10 ms max and a release time of 5 ms max. The package is designed for PCB mounting with terminal strength of 5 N and solderability up to 260°C for 5 seconds. Weight is 4.1 g.

Datasheet Summary
Powered by GS/AI

The PC565-1C-12F-X is an ultraminiature automotive PCB relay with a SPDT (1 Form C) contact configuration, rated for a maximum continuous current of 25 A and a switching current of 30 A at up to 16 VDC. It features a Class F insulation system with an operating temperature range of -40°C to +105°C, a coil voltage of 12 VDC, and a coil power of 800 mW. The relay is sealed, immersion cleanable, and RoHS compliant, with AgSnO2 contact material. It has an operate time of 10 ms max and a release time of 5 ms max. The package is designed for PCB mounting with terminal strength of 5 N and solderability up to 260°C for 5 seconds. Weight is 4.1 g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC565-1C-12F-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 16VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.5 VDC, Must Release Voltage: 1 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .64W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC565-1C-12F-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1241078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details