Picker Components Automotive Relays PC537-1C-24C-N-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgNi, Coil Power: .57W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgNi, Coil Power: .57W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC537 series is an ultraminiature, sealed, PCB-mounted automotive relay with a 30 A resistive contact rating at 14 VDC and 25 A at 28 VDC, supporting SPST-NO or SPDT contact forms. It operates from -40°C to 105°C, has a maximum switching voltage of 28 VDC, and a maximum switching current of 100 A for inrush conditions. The relay has a coil power of 0.57 W at 24 VDC, with a must-operate voltage of 13.8 VDC and a must-release voltage of 3 VDC. It features an AgNi contact material, an operate time of 4 ms max, and a release time of 1.5 ms max. The terminal strength is 10 N, and solderability is rated for 260°C for 5 seconds. The part is RoHS compliant and weighs 4 grams.

Datasheet Summary
Powered by GS/AI

The PC537 series is an ultraminiature, sealed, PCB-mounted automotive relay with a 30 A resistive contact rating at 14 VDC and 25 A at 28 VDC, supporting SPST-NO or SPDT contact forms. It operates from -40°C to 105°C, has a maximum switching voltage of 28 VDC, and a maximum switching current of 100 A for inrush conditions. The relay has a coil power of 0.57 W at 24 VDC, with a must-operate voltage of 13.8 VDC and a must-release voltage of 3 VDC. It features an AgNi contact material, an operate time of 4 ms max, and a release time of 1.5 ms max. The terminal strength is 10 N, and solderability is rated for 260°C for 5 seconds. The part is RoHS compliant and weighs 4 grams.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC537-1C-24C-N-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgNi, Coil Power: .57W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgNi, Coil Power: .57W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC537-1C-24C-N-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 5494.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Type 10.32 - Light Dependent Relay - 103282300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details
Relay module - 788-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers