The PC537-1A-24C-X is an ultraminiature PCB-mounted automotive relay with a 24 VDC coil, SPST-NO contacts, and a sealed case. It switches up to 30 A resistive at 28 VDC, with a maximum switching current of 100 A for inrush. The coil consumes 0.57 W and has 1,010 Ω resistance. Operate time is 4 ms max, release time 1.5 ms max. It operates from -40°C to 105°C, is RoHS compliant, and weighs 4 grams. Contact material is AgSnO, AgNi, or AgSnO+Au. Minimum load is 0.5 A at 12 VDC. Dielectric strength is 500 VAC between coil and contacts. Terminal configuration supports standard PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.9 VDC, Must Release Voltage: 1.5 VDC, Operate Time: 4ms, Release Time: 1.5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .57W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC537-1A-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |
| DC Voltage | 28 volts |