Picker Components General Purpose Relays PC520-1C-5S-0.45T-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, designed for general purpose switching. It features a sealed, immersion-cleanable case and is RoHS compliant. The relay has a coil voltage of 5 VDC, consuming 0.45 W, and uses AgSnO2 contact material. It operates with a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC, with an operate time of less than 15 ms and a release time of less than 10 ms. The insulation system is Class F, supporting an operating temperature range of -40 °C to 105 °C. The contact rating is 20 A at 125 VAC and 16 A at 277 VAC, with a maximum switching power of 3840 VA.

Datasheet Summary
Powered by GS/AI

The PC520 is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, designed for general purpose switching. It features a sealed, immersion-cleanable case and is RoHS compliant. The relay has a coil voltage of 5 VDC, consuming 0.45 W, and uses AgSnO2 contact material. It operates with a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC, with an operate time of less than 15 ms and a release time of less than 10 ms. The insulation system is Class F, supporting an operating temperature range of -40 °C to 105 °C. The contact rating is 20 A at 125 VAC and 16 A at 277 VAC, with a maximum switching power of 3840 VA.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1C-5S-0.45T-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1C-5S-0.45T-X
General Purpose Relays 2500-PC520-1C-5S-0.45T-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1C-5S-0.45T-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products