The PC520 is a 20 amp subminiature PCB power relay with a "sugar cube" footprint, designed for general purpose switching applications. It features a sealed, immersion-cleanable package and Class F insulation. Contact ratings are 20 A at 125 VAC and 16 A at 277 VAC, with TV-8 surge capability at 125 VAC and a maximum switching power of 3840 VA. The 5 VDC coil consumes 450 mW, with an operate time of less than 15 ms and a release time of less than 10 ms. Operating temperature ranges from -40°C to 105°C. Contacts are made of AgCdO, with a maximum initial contact resistance of 100 milliohms at 0.1 A DC. Mechanical life is rated for 1 × 10^7 operations, and electrical life is 1 × 10^5 operations. The unit weighs 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-5S-0.45-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |