The PC520 series is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, rated for 16 A at 277 VAC and 1 HP at 125/250 VAC, featuring TV-8 surge rating and AgSnO2 contact material. It has a sealed, immersion-cleanable enclosure, Class F insulation, and operates from -40°C to 105°C. The relay consumes 450 mW at 5 VDC coil voltage, with a must operate voltage of 3.75 VDC and release voltage of 0.5 VDC. Operate time is less than 15 ms, release time less than 10 ms. It is RoHS compliant and weighs 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-5C-0.45T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |