The PC520 is a 20 A subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with TV-8 surge protection at 125 VAC and 1 HP switching capacity at 125 VAC and 250 VAC. It features Class F insulation, a sealed and immersion-cleanable enclosure, RoHS compliance, and operates over a temperature range of -40°C to 105°C. The relay has a 48 VDC coil with a power consumption of 600 mW, AgCdO + gold-plated contacts, and contact resistance of 100 milliohms max. Operate time is less than 15 ms and release time is less than 10 ms. It includes a SPDT (Form C) contact configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-48SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |