The PC520 series is a general-purpose, sealed, PCB-mounted relay with a 'sugar cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP at 125 VAC and 250 VAC. It features a TV-8 rating at 125 VAC, a maximum switching power of 3840 VA, and contact material options including AgCdO with gold plating. The relay has a Class F insulation system, operates from -40°C to 105°C, and meets RoHS compliance. Its typical operate time is less than 15 ms, release time less than 10 ms, and coil power is 450 mW for the 48 VDC variant. The part is immersion cleanable and has a weight of 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-48S-0.45G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |