The PC520 series is a subminiature PCB-mounted power relay with a 'sugar cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a 1 HP switching capacity at 125 VAC and 250 VAC. It features AgCdO with gold-plated contacts, TV-8 rating at 125 VAC, Class F insulation, and is sealed and immersion cleanable. The relay operates at 24 VDC with a power consumption of 600 mW, has an operate time of less than 15 ms, a release time of less than 10 ms, and an operating temperature range of -40 °C to 105 °C. It complies with RoHS and has a weight of 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-24SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |