The PC520 series is a 20 A subminiature PCB power relay with a 'Sugar Cube' footprint, sealed and immersion cleanable, rated for 20 A at 125 VAC and 16 A at 277 VAC, with TV-8 surge rating and Class F insulation. It operates at -40°C to 105°C, has a coil power of 0.450 W for the 24 VDC variant, and uses AgSnO2 contact material. The relay has an operate time under 15 ms and a release time under 10 ms, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. It is RoHS compliant and features a PCB pin termination style.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-24S-0.45T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |