The PC520 series is a subminiature PCB power relay with a 20 A contact rating at 125 VAC and 16 A at 277 VAC, capable of switching 1 HP loads at 125 VAC and 250 VAC, and rated for 80 A inrush current under TV-8 conditions. It features a "Sugar Cube" footprint, sealed and immersion-cleanable construction, Class F insulation, and RoHS compliance. The relay operates with a 24 VDC coil requiring 600 mW power, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. Contact material is AgCdO with gold plating. Operating temperature range is -40 to 105°C. Actuation time is less than 15 ms operate and less than 10 ms release. Weight is 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1C-24CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |