Picker Components General Purpose Relays PC520-1C-12CG-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1C-12CG-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1C-12CG-X
General Purpose Relays 2500-PC520-1C-12CG-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1C-12CG-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA12.1242N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers