The PC520 is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure and RoHS compliance. The relay supports contact ratings of 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 rating for inrush current. It has a Class F insulation system, operate time less than 15 ms, release time less than 10 ms, and operates across a temperature range of -40 °C to 105 °C. The part is available in multiple coil voltages including 5 VDC, with coil power options of 360 mW, 450 mW, or 600 mW. Contact material options include AgSnO₂. The relay has a weight of 10 grams and meets UL/CUL listing E93379.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-5ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |