The PC520 series is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC resistive load, and 1 HP at 125 VAC or 250 VAC inductive load. It features TV-8 surge rating at 125 VAC, AgCdO with gold-plated contact material, Class F insulation, and is sealed and immersion cleanable. The relay operates at 450 mW coil power, with a 5 VDC coil voltage, must operate at 3.75 VDC, and releases at 0.5 VDC. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature ranges from -40°C to 105°C. The part is RoHS compliant and weighs 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-5S-0.45G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |