The PC520 is a 20 A subminiature PCB power relay with a 'Sugar Cube' footprint, sealed for immersion cleaning, and rated for 20 A at 125 VAC and 16 A at 277 VAC. It supports TV-8 inrush current, 250 VAC switching, and Class F insulation. Contact material is AgCdO with gold plating. Operate time is less than 15 ms, release time less than 10 ms. For the 5 VDC coil, power consumption is 450 mW, with must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. Insulation resistance is 1000 MΩ min at 500 VDC, dielectric strength is 2500 VAC between contact and coil. Operating temperature ranges from -40°C to 105°C. The relay is RoHS compliant and weighs 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-5CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |